Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE115XS/K |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 4.53 inch (115 mm) |
| Length Through Bore | 3.86 inch (98 mm) |
| Housing Diameter | 7.09 inch (180 mm) |