Georg Fischer Piping Systems Ltd Fittings - Reducers 738903853

Description
d250-d450, SDR17
Request a Quote
Description
d250-d450, SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Reducer model 738903853 is a pre-insulated PE100 SDR17 fitting for transitioning from a 400 mm to 280 mm pipe, with an outer jacket diameter of 560 mm and a black impact-resistant covering. It features GF HE foam insulation and a spigot fitting with a free end requiring a separate electrofusion joint. The unit is rated for 10 bar pressure and weighs 9.1 kg, with a total length of 853 mm and a shield length of 126 mm. Peeling of the free ends is necessary prior to jointing.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 Reducer model 738903853 is a pre-insulated PE100 SDR17 fitting for transitioning from a 400 mm to 280 mm pipe, with an outer jacket diameter of 560 mm and a black impact-resistant covering. It features GF HE foam insulation and a spigot fitting with a free end requiring a separate electrofusion joint. The unit is rated for 10 bar pressure and weighs 9.1 kg, with a total length of 853 mm and a shield length of 126 mm. Peeling of the free ends is necessary prior to jointing.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 738903853 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
738903853
Fittings - Reducers 738903853
d250-d450, SDR17

d250-d450, SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738903853
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400196 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Bends-Elbows - 158400075 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400181 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130037 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details