The ELGEF Plus Bend 45° PE100 with part number 753051021 is a 250mm nominal diameter, SDR11, long-radius elbow for water systems rated at 16 bar. It is made from seamless pipe and conforms to a bend radius of 1.5 times the nominal diameter. It weighs 13.000 kg and has a maximum length of 839.5 mm, with a centerline bend radius of 375 mm and a straight end length of 22.7 mm. The fitting is FM 1613 approved for 15 bar operation.
d32-900mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753051021 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |