Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738960008

Description
With female thread Rp
Request a Quote
Description
With female thread Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0/4.0 Transition cap PE/brass with female thread Rp is a spigot fitting for PE100 SDR11 pipe with a brass CuZn40Pb2 body and an EPDM O-ring gasket. It has a nominal diameter of 25 mm, a pressure rating of 16 bar, and dimensions of 107 mm in length, 36 mm in L1, and 73 mm in L2. The part weighs 0.200 kg.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0/4.0 Transition cap PE/brass with female thread Rp is a spigot fitting for PE100 SDR11 pipe with a brass CuZn40Pb2 body and an EPDM O-ring gasket. It has a nominal diameter of 25 mm, a pressure rating of 16 bar, and dimensions of 107 mm in length, 36 mm in L1, and 73 mm in L2. The part weighs 0.200 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738960008 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738960008
Fittings - Adapters-transitions 738960008
With female thread Rp

With female thread Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738960008
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132536 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Adapters-transitions - 158400112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PE; PP
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193132474 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details