The COOL-FIT 4.0 Transition Tee 90° PE/brass with female thread Rp, part number 738953167, is a pre-insulated fitting for PE100 SDR11 piping, made from brass CuZn40Pb2 with an integrated electrofusion sealing lip for watertight and vapour-tight performance. It is pre-insulated with GF HE foam, impact-resistant, and black in color. The fitting has a nominal diameter of 150 mm (DN 150), a thread size of Rp 1, and a pressure rating of 16 bar. Its physical dimensions are 253 mm in H, 192 mm in L, 90 mm in L1, and 77 mm in z, with a weight of 4.450 kg.
With female thread Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738953167 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Tee Fitting; Adapter Fitting |