The ELGEF Plus Bend 60° PE100 fitting with part number 753 071 016 is a 140 mm nominal diameter, SDR11 elbow designed for 16 bar water systems, made from seamless polyethylene pipe and not to be shortened. It has a weight of 2.700 kg, a maximum length of 504.6 mm, a minimum bend radius of 210 mm, a wall thickness of 12.7 mm, and a center-to-end distance of 296 mm.
d32-900mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753071016 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |