The CONTAIN-IT Plus Elbow 90° PE100/PE100 with code 753104208 is a butt fusion fitting for 32 mm outer diameter PE100 pipe, rated for 16 bar working pressure and SDR11. It has a weight of 0.760 kg, with end dimensions ZA1=81 mm, ZA2=120 mm, L1=190 mm, Zi1=81 mm, Zi2=140 mm, and Z1=210 mm.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753104208 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |