ELGEF Plus Elbow 45° PE100 fitting for pipe sizes up to 315 mm, rated for 16 bar water and 10 bar gas, with FM 1613 approval for 15 bar pressure. The part is a long version in SDR11, with a weight of 8.283 kg, overall length of 464.0 mm, socket depth of 130 mm, and minimum wall thickness of 22.7 mm.
d20-315mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753151021 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |