COOL-FIT 4.0 Push System coupler made of PPSU with an XPE insulation shell and TPE jacket, black in color, designed for 32 mm outer diameter tubing with a nominal pressure rating of 16 bar. Includes two adaptors, two compression rings, and insulation half shells. Physical dimensions are 100 mm in length and 212 mm in maximum outer diameter, weighing 0.483 kg.
COOL-FIT 4.0 Push System, Coupler
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738913008 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |