The 753 071 018 is a 60° elbow fitting for PE100 pipe, rated for 16 bar water pressure, with a nominal diameter of 180 mm and SDR11 wall thickness. It is made from seamless pipe and cannot be shortened. The fitting has a bend radius of 1.5 times the pipe diameter, measures 572.9 mm in length, weighs 4.900 kg, and features a Q1 flow factor of 150 mm, r of 270 mm, s1 of 16.4 mm, and z of 330 mm.
d32-900mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753071018 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |