Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 748400321

Description
EPDM
Request a Quote
Description
EPDM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat gasket made of EPDM for metric GF flange adaptors, with a hardness of approximately 65° Shore, integrated fixation aids, and centering on the inner diameter of the screw crown. This gasket is designed for flange adaptors with a DN size of 250, a PN rating of 6, and a weight of 0.210 kg. The outer diameter is 328 mm, inner diameter at the seal is 250 mm, and the height is 5 mm. It is suitable for applications with a bore range of 240 to 260 mm.

Datasheet Summary
Powered by GS/AI

Flat gasket made of EPDM for metric GF flange adaptors, with a hardness of approximately 65° Shore, integrated fixation aids, and centering on the inner diameter of the screw crown. This gasket is designed for flange adaptors with a DN size of 250, a PN rating of 6, and a weight of 0.210 kg. The outer diameter is 328 mm, inner diameter at the seal is 250 mm, and the height is 5 mm. It is suitable for applications with a bore range of 240 to 260 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 748400321 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
748400321
Fittings - Flange-Connections 748400321
EPDM

EPDM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 748400321
Product Name Fittings - Flange-Connections
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001081 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Plastic Pipe Fittings - 4055745 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Adapters-transitions - 158400113 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details