ELGEF Plus Bend 11° PE100 fitting for 200mm nominal diameter, rated at 10 bar pressure, made from seamless pipe with a bend radius of 1.5 times the pipe diameter; weighs 4.308 kg and has a maximum length of 524.4 mm.
d90-1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753090819 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |