Flat gasket for tank adaptors type 050, made of FKM, with a hardness of approximately 65° Shore, designed for a 1 1/2 inch (32 mm) thread dimension, featuring outer diameter 69 mm, inner diameter 49 mm, and height 3 mm, weighing 0.009 kg.
For tank adaptors type 050
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 749400043 |
| Product Name | Fittings - discontinued-Fittings |
| Metric Size | 69.00 mm (2.72 inch) |