Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738954064

Description
With female thread Rp
Request a Quote
Description
With female thread Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Transition Tee 90° PE/brass with female thread Rp, pre-insulated with PE100 SDR11 and GF HE foam insulation, features an electrofusion fitting with an integrated sealing lip for water and vapor tight sealing. The part is black, impact resistant, and has a nominal pipe size of 110 mm, DN 100, and a pressure rating of 16 bar. It weighs 3.100 kg and has overall dimensions of 148 mm in length, 72 mm in height, and 223 mm in width.

Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Transition Tee 90° PE/brass with female thread Rp, pre-insulated with PE100 SDR11 and GF HE foam insulation, features an electrofusion fitting with an integrated sealing lip for water and vapor tight sealing. The part is black, impact resistant, and has a nominal pipe size of 110 mm, DN 100, and a pressure rating of 16 bar. It weighs 3.100 kg and has overall dimensions of 148 mm in length, 72 mm in height, and 223 mm in width.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738954064 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738954064
Fittings - Adapters-transitions 738954064
With female thread Rp

With female thread Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738954064
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001114 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132467 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131527 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details