Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 748400310

Description
EPDM
Request a Quote
Description
EPDM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat gasket made of EPDM, designed for all metric GF flange adaptors, with a hardness of approximately 65° Shore, an integrated fixation aid, and centering on the inner diameter of the screw crown; part number 748400310 corresponds to a gasket with a diameter of 50 mm and a pressure rating of 10 bar, weight of 0.016 kg, outer diameter of 92 mm, inner diameter of 50 mm, and thickness of 4 mm, suitable for flange adaptors with inner diameters from 40 to 60 mm.

Datasheet Summary
Powered by GS/AI

Flat gasket made of EPDM, designed for all metric GF flange adaptors, with a hardness of approximately 65° Shore, an integrated fixation aid, and centering on the inner diameter of the screw crown; part number 748400310 corresponds to a gasket with a diameter of 50 mm and a pressure rating of 10 bar, weight of 0.016 kg, outer diameter of 92 mm, inner diameter of 50 mm, and thickness of 4 mm, suitable for flange adaptors with inner diameters from 40 to 60 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 748400310 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
748400310
Fittings - Flange-Connections 748400310
EPDM

EPDM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 748400310
Product Name Fittings - Flange-Connections
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161108707 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193131517 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193130307 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 158001058 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details