Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 738914110

Description
COOL-FIT 2.0 Coupler
Request a Quote
Description
COOL-FIT 2.0 Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Coupler is a pre-insulated PE100 SDR11 electrofusion fitting with integrated sealing lip for moisture-proof and vapour-tight sealing, made with GF HE foam insulation and colored black. It is impact resistant and designed for use with piping systems. The part number 738914110 corresponds to the 50 mm outer diameter variant, with a nominal bore of 40 mm, rated for 16 bar pressure. Its dimensions are 129 mm in length (L), 44 mm in length (L1), and 3 mm in wall thickness (z), and it weighs 0.160 kg.

Datasheet Summary
Powered by GS/AI

COOL-FIT 2.0 Coupler is a pre-insulated PE100 SDR11 electrofusion fitting with integrated sealing lip for moisture-proof and vapour-tight sealing, made with GF HE foam insulation and colored black. It is impact resistant and designed for use with piping systems. The part number 738914110 corresponds to the 50 mm outer diameter variant, with a nominal bore of 40 mm, rated for 16 bar pressure. Its dimensions are 129 mm in length (L), 44 mm in length (L1), and 3 mm in wall thickness (z), and it weighs 0.160 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 738914110 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
738914110
Fittings - Couplers-Sockets 738914110
COOL-FIT 2.0 Coupler

COOL-FIT 2.0 Coupler

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738914110
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131963 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132503 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details