Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738950311

Description
With loose union nut G
Request a Quote
Description
With loose union nut G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 738950311 is a COOL-FIT 2.0/4.0 adaptor fitting for PE/brass, designed for PE100 SDR11 pipes with a metric spigot and loose union nut G. It includes a flat EPDM seal and has a nominal diameter of 63 mm and a thread size of G 2, with a pressure rating of 16 bar. The fitting weighs 1.268 kg, has a total length of 186 mm, a spigot length of 48 mm, and a free end length of 170 mm. The body is made of brass CuZn40Pb2.

Datasheet Summary
Powered by GS/AI

The 738950311 is a COOL-FIT 2.0/4.0 adaptor fitting for PE/brass, designed for PE100 SDR11 pipes with a metric spigot and loose union nut G. It includes a flat EPDM seal and has a nominal diameter of 63 mm and a thread size of G 2, with a pressure rating of 16 bar. The fitting weighs 1.268 kg, has a total length of 186 mm, a spigot length of 48 mm, and a free end length of 170 mm. The body is made of brass CuZn40Pb2.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738950311 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738950311
Fittings - Adapters-transitions 738950311
With loose union nut G

With loose union nut G

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738950311
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131463 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Adapters-transitions - 158400094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Bends-Elbows - 158400074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details