The ELGEF Plus Elbow 15° PE100 with part number 753141012 is a welded elbow fitting designed for water systems at 16 bar pressure, with a nominal diameter of 75 mm and a wall thickness of 7 mm. It is made from PE100 material, has a length of 72 mm, and weighs 0.290 kg. The fitting is part of a series covering sizes from d32 to d315 mm with SDR11 wall thickness. Its mounting style is suitable for fusion welding.
d32-315mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753141012 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |