Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738943428

Description
With female thread NPT
Request a Quote
Description
With female thread NPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 adaptor fitting is a spigot fitting for PE100 SDR11 pipe with a stainless steel 1.4404/316L female NPT thread and an EPDM O-ring gasket, including insulation half shells. The part number 738943428 corresponds to the 32 mm pipe size with a 1-inch NPT thread, rated for 16 bar, weighing 0.297 kg, with overall dimensions of 132 mm length, 104 mm outer diameter, and 90 mm inner diameter.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 4.0 adaptor fitting is a spigot fitting for PE100 SDR11 pipe with a stainless steel 1.4404/316L female NPT thread and an EPDM O-ring gasket, including insulation half shells. The part number 738943428 corresponds to the 32 mm pipe size with a 1-inch NPT thread, rated for 16 bar, weighing 0.297 kg, with overall dimensions of 132 mm length, 104 mm outer diameter, and 90 mm inner diameter.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738943428 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738943428
Fittings - Adapters-transitions 738943428
With female thread NPT

With female thread NPT

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738943428
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131533 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Adapters-transitions - 158400108 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400198 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details