Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738950528

Description
With male thread R
Request a Quote
Description
With male thread R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0/4.0 adaptor fitting is a PE100 SDR11 spigot fitting with a brass CuZn40Pb2 body and male thread R, designed for connecting polyethylene pipe to threaded fittings. It uses an EPDM O-ring gasket and has a maximum operating pressure of 16 bar. The part number 738950528 corresponds to the 32 mm nominal diameter with R 1 inch thread, a length L1 of 528 mm, and a weight of 0.206 kg.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0/4.0 adaptor fitting is a PE100 SDR11 spigot fitting with a brass CuZn40Pb2 body and male thread R, designed for connecting polyethylene pipe to threaded fittings. It uses an EPDM O-ring gasket and has a maximum operating pressure of 16 bar. The part number 738950528 corresponds to the 32 mm nominal diameter with R 1 inch thread, a length L1 of 528 mm, and a weight of 0.206 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738950528 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738950528
Fittings - Adapters-transitions 738950528
With male thread R

With male thread R

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738950528
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 4.000 inch (102 mm)
View Details
Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193132506 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details