COOL-FIT 2.0 Push System Reducer for reducing from d25 to d16, made of PPSU with an EPP insulation shell and TPE jacket, black in color; includes one module, two adaptors, two compression rings, and one insulation shell; nominal pressure rating of 16 bar, external dimensions of 203 mm in length, 54 mm in outer diameter, and 44 mm in inner diameter; weight is 0.395 kg.
COOL-FIT 2.0 Push System Reducer
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738904015 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |