ELGEF Plus Elbow 45° PE100 fitting for pipeline systems, designed for 280 mm nominal diameter and SDR11, with a pressure rating of 16 bar for water and 10 bar for gas, certified to FM 1613 for 15 bar. The fitting has a maximum length of 491.6 mm, weighs 10.285 kg, and features a wall thickness of 25.4 mm and a stop distance of 230 mm.
d20-315mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753150922 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |