ELGEF Plus Bend 45° PE100 fitting for pipe sizes up to 900 mm, SDR11, rated for 16 bar water pressure, made from seamless pipe and not to be shortened, with a bend radius of 1.5 times the nominal diameter; 753 051 025 is a 400 mm nominal diameter variant weighing 48.5 kg, with a maximum length of 1251.0 mm, a nominal bore of 400 mm, and an end face distance (z) of 650 mm; FM 1613 approved for 15 bar operation.
d32-900mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753051025 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |