ELGEF Plus Bend 60° PE100 fitting for 315mm nominal diameter, rated for 10 bar water pressure, made from seamless pipe with a bend radius of 1.5 times the diameter, weighing 19.5 kg and with a maximum length of 1054.4 mm, and featuring a q1 of 250 mm, r of 472 mm, s1 of 18.7 mm, and z of 612 mm.
d90-1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753070823 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |