Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 738943170

Description
With female thread Rp
Request a Quote
Description
With female thread Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 Transition Tee 90° PE/stainless steel with female thread Rp, pre-insulated PE100 SDR11, insulated with GF HE foam, impact resistant, and black in color. The part features an electrofusion fitting with an integrated sealing lip for watertight and vapour-tight sealing. It has a nominal diameter of 225 mm, a pressure rating of 16 bar, a weight of 18.100 kg, and dimensions H=446 mm, L=355 mm, L1=110 mm, z=220 mm. The fitting is made from stainless steel 1.4404 / 316L.

Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 Transition Tee 90° PE/stainless steel with female thread Rp, pre-insulated PE100 SDR11, insulated with GF HE foam, impact resistant, and black in color. The part features an electrofusion fitting with an integrated sealing lip for watertight and vapour-tight sealing. It has a nominal diameter of 225 mm, a pressure rating of 16 bar, a weight of 18.100 kg, and dimensions H=446 mm, L=355 mm, L1=110 mm, z=220 mm. The fitting is made from stainless steel 1.4404 / 316L.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 738943170 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
738943170
Fittings - Adapters-transitions 738943170
With female thread Rp

With female thread Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738943170
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132437 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193132494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193132444 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details