COOL-FIT 2.0/4.0 Fixed point for pipe sizes 110 mm to 63 mm, comprising electrofusion tapes and pipe brackets, delivers a maximum axial force of 5.0 kN for COOL-FIT 2.0 and 3.0 kN for COOL-FIT 4.0, with dimensions of 170 mm length and 60 mm height, and weighs 0.904 kg. It is designed for use with MSA2.x, MSA4.x, MSA 250, 300, 350, or 400 fusion machines.
COOL-FIT 2.0/4.0 Fixed point
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738912014 |
| Product Name | Fittings - others - fixpoint-Fittings |
| Connection Type | Electrofusion |