ELGEF Plus Elbow 90° PE100 fitting for d315mm pipe with SDR11, rated for 16 bar water and 10 bar gas pressure, with FM 1613 approval at 15 bar. Dimensions are 530.0 mm length, 150 mm of pipe wall thickness, and 20.495 kg weight. Long version design with 90-degree bend orientation, compatible with PE100 polyethylene pipe systems.
d20-315mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753101003 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |