ELGEF Plus Elbow 90° PE100 fitting for d20-315mm SDR11 pipes, long version, rated for 16 bar water and 10 bar gas, with FM 1613 approval for 15 bar. Part number 753101017 corresponds to the 160mm nominal diameter variant, with a maximum length of 290.0 mm, weight of 3.100 kg, s1 of 14.6 mm, and z of 210 mm.
d20-315mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753101017 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |