Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 753151815

Description
d75-180mm / SDR11
Request a Quote
Description
d75-180mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus 45° elbow fitting for PE100 pipe, part number 753151815, is designed for use with 125 mm nominal diameter pipe at a maximum pressure of 16 bar for water or 10 bar for gas. It features 4 mm pin connectors and limited path fusion indicators for reliable joint alignment. The fitting has an outside diameter of 160 mm, a length L1 of 119 mm, and a weight of 1.438 kg. It is suitable for pipe with SDR ratings from 9 to 17.6.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus 45° elbow fitting for PE100 pipe, part number 753151815, is designed for use with 125 mm nominal diameter pipe at a maximum pressure of 16 bar for water or 10 bar for gas. It features 4 mm pin connectors and limited path fusion indicators for reliable joint alignment. The fitting has an outside diameter of 160 mm, a length L1 of 119 mm, and a weight of 1.438 kg. It is suitable for pipe with SDR ratings from 9 to 17.6.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 753151815 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
753151815
Fittings - Bends-Elbows 753151815
d75-180mm / SDR11

d75-180mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753151815
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131532 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Plastic Pipe Fittings - 4055739 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 193132463 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132465 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details