SCHURTER Inc Fuse Holders 3-132-874

Description
OGN Fuseholder 5x20 Blister Tape (320 pc
Request a Quote Datasheet
Description
OGN Fuseholder 5x20 Blister Tape (320 pc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 2603026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2603026
Fuse Holders 2603026
OGN Fuseholder 5x20 Blister Tape (320 pc

OGN Fuseholder 5x20 Blister Tape (320 pc

Supplier's Site
Fuse Holders - 2603027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2603027
Fuse Holders 2603027
OGN Fuseholder 5x20 Blister Tape (320 pc

OGN Fuseholder 5x20 Blister Tape (320 pc

Supplier's Site
Fuseholders - 486-3-132-874-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-3-132-874-ND
Fuseholders 486-3-132-874-ND
OGN FUSEHOLDER 5X20

OGN FUSEHOLDER 5X20

Buy Now Datasheet
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter - 49AK2119 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter
49AK2119
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter 49AK2119
FUSE HOLDER, 16A, 500V, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:500V

FUSE HOLDER, 16A, 500V, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:500V

Supplier's Site Datasheet
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter - 49AK2118 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter
49AK2118
Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter 49AK2118
FUSE HOLDER, 16A, 500V, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:500V

FUSE HOLDER, 16A, 500V, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:500V

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 2603026 486-3-132-874-ND 49AK2119
Product Name Fuse Holders Fuseholders Fuse Holder, 16A, 500V, Through Hole; Fuse Holder Type Schurter
Rated Operating Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - ATU-10KB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - A130840-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details
TE5 / PC Fuse Holder, Low Profile - 3553 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers