SCHURTER Inc Circuit Protection -Fuseholders 751.0062

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuseholders
Circuit Protection -Fuseholders
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge

Manufacturer: SCHURTER Inc.
Category: Circuit Protection -Fuseholders
Series: OG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.197" Dia (5mm)
Current Rating (Amps): 10 A
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge

Buy Now Datasheet
Cartridge Fuse Clip, 10A, 500V, Solder; Fuse Holder Type Schurter - 96F8303 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 10A, 500V, Solder; Fuse Holder Type Schurter
96F8303
Cartridge Fuse Clip, 10A, 500V, Solder; Fuse Holder Type Schurter 96F8303
CARTRIDGE FUSE CLIP, 10A, 500V, SOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:500V RoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 10A, 500V, SOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
751.0062
TVS/Fuse/Board Level Protection >> Fuse Holders 751.0062
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 96F8303 751.0062
Product Name Circuit Protection -Fuseholders Cartridge Fuse Clip, 10A, 500V, Solder; Fuse Holder Type Schurter TVS/Fuse/Board Level Protection >> Fuse Holders
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1061-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holder - 4705297 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - 147898-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details