SCHURTER Inc Cartridge Fuse Holder, 2P, 6.3X32Mm, Qc; Fuse Holder Type Schurter 4303.2514.01

Description
CARTRIDGE FUSE HOLDER, 2P, 6.3X32MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE HOLDER, 2P, 6.3X32MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse Holder, 2P, 6.3X32Mm, Qc; Fuse Holder Type Schurter - 24B143 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 2P, 6.3X32Mm, Qc; Fuse Holder Type Schurter
24B143
Cartridge Fuse Holder, 2P, 6.3X32Mm, Qc; Fuse Holder Type Schurter 24B143
CARTRIDGE FUSE HOLDER, 2P, 6.3X32MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 2P, 6.3X32MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 24B143
Product Name Cartridge Fuse Holder, 2P, 6.3X32Mm, Qc; Fuse Holder Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3625-ND - DigiKey
Specs
Mounting Fuse Clip
View Details
Auto Fuses Auto In-line fuse holders - VF-709Z -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
3 Pole Fuse Holder - 1492-FB3J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers