SCHURTER Inc Fuseholder, 6.3A, 250Vac, Th; Fuse Holder Type Schurter 0031.7601.

Description
FUSEHOLDER, 6.3A, 250VAC, TH; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Description
FUSEHOLDER, 6.3A, 250VAC, TH; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, 6.3A, 250Vac, Th; Fuse Holder Type Schurter - 26AC5272 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, 6.3A, 250Vac, Th; Fuse Holder Type Schurter
26AC5272
Fuseholder, 6.3A, 250Vac, Th; Fuse Holder Type Schurter 26AC5272
FUSEHOLDER, 6.3A, 250VAC, TH; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSEHOLDER, 6.3A, 250VAC, TH; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:FMS Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 26AC5272
Product Name Fuseholder, 6.3A, 250Vac, Th; Fuse Holder Type Schurter
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-66 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 18400842 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - CM4163-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers