SCHURTER Inc Fuseholders 3101.0031

Description
Fuse Holder 16A 500V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 16A 500V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-2055-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-2055-ND
Fuseholders 486-2055-ND
Fuse Holder 16A 500V 1 Circuit Cartridge Panel Mount

Fuse Holder 16A 500V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holders - 8674356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8674356
Fuse Holders 8674356
5x20;10A;250V;

5x20;10A;250V;

Supplier's Site
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70160248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
70160248
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 70160248
10 A , 250 V , Thermoplastic , Type FPG3 Fuse Holder Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. The rated current of the fuse holder is 10 A and the rated voltage is 250 V. 1 to 3 pollution degree. Copper alloy, protected against corrosion are the current conducting parts.

10 A , 250 V , Thermoplastic , Type FPG3 Fuse Holder
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
The rated current of the fuse holder is 10 A and the rated voltage is 250 V. 1 to 3 pollution degree. Copper alloy, protected against corrosion are the current conducting parts.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 486-2055-ND 8674356 70160248
Product Name Fuseholders Fuse Holders Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
Rated Operating Voltage 500 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - ANL-550B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
3 Pole Fuse Holder - 1492-FB3C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details