SCHURTER Inc Fuseholders 8040.2015.01

Description
Fuse Clip 15A 1000V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 1000V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-8040.2015.01-ND - DigiKey
Thief River Falls, MN, United States
Fuse Clip 15A 1000V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1000V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1033655-8040.2015.01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1033655-8040.2015.01
Circuit Protection - Fuseholders 1033655-8040.2015.01
Win Source Part Number: 1033655-8040.2015.01 Category: Circuit Protection>Fuseholde rs Series: CFO Termination Style: PC Pin Contact Finish: Tin Package: Bulk Contact Material: Brass For Use With/Related Products: 1/4" Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.25" Dia (6.35mm) Number of Circuits: 1 Voltage: 1000V Orientation: Horizontal Standard Package: 200 Mounting Type: Through Hole Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 15 A Mfr: SCHURTER Inc. Other Names: 486-8040.2015.01 Base Product Number: 8040.2015

Win Source Part Number: 1033655-8040.2015.01
Category: Circuit Protection>Fuseholders
Series: CFO
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
For Use With/Related Products: 1/4" Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.25" Dia (6.35mm)
Number of Circuits: 1
Voltage: 1000V
Orientation: Horizontal
Standard Package: 200
Mounting Type: Through Hole
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 15 A
Mfr: SCHURTER Inc.
Other Names: 486-8040.2015.01
Base Product Number: 8040.2015

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number 486-8040.2015.01-ND 1033655-8040.2015.01
Product Name Fuseholders Circuit Protection - Fuseholders
Rated Operating Voltage 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2375259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Holders - V-28C Shocksafe -  - VICFUSE
Specs
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 4734892 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
2 suppliers