SCHURTER Inc Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 4301.1415

Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter - 23B9953 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
23B9953
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 23B9953
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 23B9953
Product Name Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Blocks - VFPTF18SMD -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 4704347 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 453496-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SMT 2 in 1 Auto Blade Holder-onT&R - 3587TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers