SCHURTER Inc Circuit Protection -Fuseholders 751.011

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuseholders
Circuit Protection -Fuseholders
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: OG Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia (5mm) Current Rating (Amps): 10 A For Use With/Related Products: 5mm Dia Fuses Fuse Type: Cartridge

Manufacturer: SCHURTER Inc.
Category: Circuit Protection -Fuseholders
Series: OG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.197" Dia (5mm)
Current Rating (Amps): 10 A
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge

Buy Now Datasheet
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 24C7847 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter
24C7847
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter 24C7847
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V; Voltage Rating VDC:600V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 24C7847
Product Name Circuit Protection -Fuseholders Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer, Power Entry Module, Solder; Fuse Holder Type Schurter - 66F6065 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - E61397-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 73861634 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details