SCHURTER Inc Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe 4303.2902

Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers
Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080672 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe
70080672
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe 70080672
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency

  • Product type fingergrip and extra-safe
    The power entry modules used for the fuses holders and fuse drawers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70080672
Product Name Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 704546-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholder Open Design, 5 x 20 mm, THT, Cover - OG (Holder) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details