SCHURTER Inc Heavy Duty Fuse Clip, 6.3x32 mm, 600 VAC/VDC, 32 A CQP

Description
Description Solder mounting Unique Selling Proposition Unique 600 VAC/VDC and 32 A Minimal power loss due to strong clamping force Applications Photovoltaic Applications for high currents and voltages Equipment with three-phase supply (400 VAC)
Request a Quote
Description
Description Solder mounting Unique Selling Proposition Unique 600 VAC/VDC and 32 A Minimal power loss due to strong clamping force Applications Photovoltaic Applications for high currents and voltages Equipment with three-phase supply (400 VAC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CQP is a heavy-duty fuse clip designed for 6.3 mm x 32 mm fuse links, rated for 600 VAC/VDC and 32 A (UL), with solder-through-hole mounting. It is constructed with a copper alloy terminal, available in tin-plated or silver-plated finishes, and supports operating temperatures from -55 °C to 155 °C depending on variant. The product measures 58.6 mm in length and 8.2 mm in width, with a contact resistance of no more than 10 mΩ at 100 mA. It complies with UL 4248-1, CSA C22.2 No. 4248.1, and IEC/UL 62368-1 standards, and meets RoHS, REACH, China RoHS, and UKCA requirements. The device is suitable for photovoltaic and industrial control applications.

Datasheet Summary
Powered by GS/AI

The CQP is a heavy-duty fuse clip designed for 6.3 mm x 32 mm fuse links, rated for 600 VAC/VDC and 32 A (UL), with solder-through-hole mounting. It is constructed with a copper alloy terminal, available in tin-plated or silver-plated finishes, and supports operating temperatures from -55 °C to 155 °C depending on variant. The product measures 58.6 mm in length and 8.2 mm in width, with a contact resistance of no more than 10 mΩ at 100 mA. It complies with UL 4248-1, CSA C22.2 No. 4248.1, and IEC/UL 62368-1 standards, and meets RoHS, REACH, China RoHS, and UKCA requirements. The device is suitable for photovoltaic and industrial control applications.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fuse Clip, 6.3x32 mm, 600 VAC/VDC, 32 A - CQP - SCHURTER Inc
Santa Rosa, CA, United States
Heavy Duty Fuse Clip, 6.3x32 mm, 600 VAC/VDC, 32 A
CQP
Heavy Duty Fuse Clip, 6.3x32 mm, 600 VAC/VDC, 32 A CQP
Description Solder mounting Unique Selling Proposition Unique 600 VAC/VDC and 32 A Minimal power loss due to strong clamping force Applications Photovoltaic Applications for high currents and voltages Equipment with three-phase supply (400 VAC)

Description

  • Solder mounting

Unique Selling Proposition

  • Unique 600 VAC/VDC and 32 A
  • Minimal power loss due to strong clamping force

Applications

  • Photovoltaic
  • Applications for high currents and voltages
  • Equipment with three-phase supply (400 VAC)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number CQP
Product Name Heavy Duty Fuse Clip, 6.3x32 mm, 600 VAC/VDC, 32 A
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 32 amps
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8663595 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
View Details
Fuseholder Open Design, 6.3 x 32 mm, THT - OG (Holder) 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 500 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 67 - FIN - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 8663438 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 F (-40 C)
View Details