SCHURTER Inc Cartridge Fuse Holder, 2Pole, 5X20Mm, Qc; Fuse Holder Type Schurter 3-104-672

Description
CARTRIDGE FUSE HOLDER, 2POLE, 5X20MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:
Datasheet
Description
CARTRIDGE FUSE HOLDER, 2POLE, 5X20MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse Holder, 2Pole, 5X20Mm, Qc; Fuse Holder Type Schurter - 37AJ8731 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 2Pole, 5X20Mm, Qc; Fuse Holder Type Schurter
37AJ8731
Cartridge Fuse Holder, 2Pole, 5X20Mm, Qc; Fuse Holder Type Schurter 37AJ8731
CARTRIDGE FUSE HOLDER, 2POLE, 5X20MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:

CARTRIDGE FUSE HOLDER, 2POLE, 5X20MM, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:Fusedrawer 2 Series; Voltage Rating VAC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 37AJ8731
Product Name Cartridge Fuse Holder, 2Pole, 5X20Mm, Qc; Fuse Holder Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-124 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-1754-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
View Details
Fuse Holder - 4727292 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 7761544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Features Blown Fuse Indicator
View Details