SCHURTER Inc FEU Shocksafe Panel Mnt Finger Grp FuseCarrier for 1/4in.x 1 1/4in. Fuse,Solder 31.1804

Description
Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.
Description
Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.

Suppliers

Company
Product
Description
Supplier Links
FEU Shocksafe Panel Mnt Finger Grp FuseCarrier for 1/4in.x 1 1/4in. Fuse,Solder - 70160261 - Allied Electronics, Inc.
Fort Worth, TX, USA
FEU Shocksafe Panel Mnt Finger Grp FuseCarrier for 1/4in.x 1 1/4in. Fuse,Solder
70160261
FEU Shocksafe Panel Mnt Finger Grp FuseCarrier for 1/4in.x 1 1/4in. Fuse,Solder 70160261
Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.

Panel Mount, Thermoplastic , Terminal Type Solder, Fuse Holders
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
The fuseholder has –40 °C to +85 °C ambient air temperature, 5 Milliohms contact resistance, and 1.2 Nm (Max.) Torque.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70160261
Product Name FEU Shocksafe Panel Mnt Finger Grp FuseCarrier for 1/4in.x 1 1/4in. Fuse,Solder
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuseholders - 486-1062-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Auto Fuses Auto In-line fuse holders - ATU-10WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Block - 1491-R433 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details