SCHURTER Inc Fuseholders 0031.3601

Description
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-1987-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1987-ND
Fuseholders 486-1987-ND
Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Holder 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holders - 8664725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8664725
Fuse Holders 8664725
FAP FUSEHOLDER 5X20 IP 40

FAP FUSEHOLDER 5X20 IP 40

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number 486-1987-ND 8664725
Product Name Fuseholders Fuse Holders
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 0031.1352-ND - DigiKey
Specs
Mounting Panel Mount
View Details
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers
Fuse Holders - 2846488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details