SCHURTER Inc Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe 4303.2014.01

Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers
Description
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe - 70080675 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe
70080675
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe 70080675
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Product type fingergrip and extra-safe The power entry modules used for the fuses holders and fuse drawers

H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency

  • Product type fingergrip and extra-safe
    The power entry modules used for the fuses holders and fuse drawers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70080675
Product Name Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2846487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 5 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Holders - 1739653 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
3 suppliers
Auto Fuses Auto fuse clips - VF-506B2 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
1 Pole Fuse Holder - 1492-FB1J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers