SCHURTER Inc Fuse Holders 4301.1403

Description
Fuse Drawer KEA,2P 10A Extra Safe
Request a Quote Datasheet
Description
Fuse Drawer KEA,2P 10A Extra Safe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7897851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7897851
Fuse Holders 7897851
Fuse Drawer KEA,2P 10A Extra Safe

Fuse Drawer KEA,2P 10A Extra Safe

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
4301.1403
TVS/Fuse/Board Level Protection >> Fuse Holders 4301.1403
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet
Fuse Drawer; 5 x 20 mm; 2; Extra-safe - 70080743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 5 x 20 mm; 2; Extra-safe
70080743
Fuse Drawer; 5 x 20 mm; 2; Extra-safe 70080743
Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Series CG with DPDT integral switch, 70 A in-rush (3-4 ms). Voltage Selectors and Fusedrawers must be ordered separately below.

Supplier's Site

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 7897851 4301.1403 70080743
Product Name Fuse Holders TVS/Fuse/Board Level Protection >> Fuse Holders Fuse Drawer; 5 x 20 mm; 2; Extra-safe
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-707A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holder - 10000749 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details