SCHURTER Inc Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 751.0099

Description
FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 88K2078 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
88K2078
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 88K2078
FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 88K2078
Product Name Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap - FUL - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuse Holders - V-53AA Shocksafe -  - VICFUSE
Specs
Normal Operating Current 15 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 4727325 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details