SCHURTER Inc Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter 3101.031

Description
FUSE HOLDER, 5MM X 20MM, PANEL MOUNT; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:16A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:400V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5MM X 20MM, PANEL MOUNT; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:16A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter - 23M1546 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter
23M1546
Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter 23M1546
FUSE HOLDER, 5MM X 20MM, PANEL MOUNT; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:16A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:400V RoHS Compliant: Yes

FUSE HOLDER, 5MM X 20MM, PANEL MOUNT; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:16A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 23M1546
Product Name Fuse Holder, 5Mm X 20Mm, Panel Mount; Fuse Holder Type Schurter
Normal Operating Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 95F2996 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
1 pole, 600V 61-100A, Class J fuse block - 1491-R175 - Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers
Street Lighting Fuse Boxes - 343216-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details