SCHURTER Inc Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 4303.2903

Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter - 24B179 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
24B179
Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter 24B179
FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE DRAWER, POWER ENTRY MODULE, SPRING; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:6.3mm x 32mm; Holder Terminals:Spring; No. of Fuses:2Fuses; Product Range:Fusedrawer 3 Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 24B179
Product Name Fuse Drawer, Power Entry Module, Spring; Fuse Holder Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0579-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholder Open Design, 5 x 20 mm, Solder, Cover - UH - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details
Auto Fuses Auto fuse clips - VF-114A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details