SCHURTER Inc Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 31.2308

Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUL Series; Voltage AC:250V RoHS Compliant: Yes
Description
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUL Series; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Holder, 5 x 20mm, Panel Mount, part number 04F1000, is designed for use in applications requiring a reliable and safe fuse connection. It accommodates fuse sizes of 5 x 20 mm and 6.3 x 32 mm, with a rated voltage of 500 VAC (VDE) and 600 V (UL/CSA). The holder supports a maximum rated current of 16 A (VDE) and 30 A (UL/CSA), making it suitable for high-performance applications. This fuse holder features a screw-type fuse carrier and is designed for panel mounting with a front-side attachment using a fixing nut. It has a degree of protection rated at IP 40 or IP 67, depending on the variant, ensuring durability in various environmental conditions. The operating temperature range is from -40 °C to 85 °C, allowing for versatility in different applications. The materials used include a thermoset socket with a UL 94V-0 rating and tin-plated copper terminals. The product complies with several standards, including IEC 60127-6 and UL 4248-1, and has received relevant approvals from VDE and UL. The unit weighs 18 g and is packaged in bulk, with 25 pieces per unit.

Datasheet Summary
Powered by GS/AI

The Fuse Holder, 5 x 20mm, Panel Mount, part number 04F1000, is designed for use in applications requiring a reliable and safe fuse connection. It accommodates fuse sizes of 5 x 20 mm and 6.3 x 32 mm, with a rated voltage of 500 VAC (VDE) and 600 V (UL/CSA). The holder supports a maximum rated current of 16 A (VDE) and 30 A (UL/CSA), making it suitable for high-performance applications. This fuse holder features a screw-type fuse carrier and is designed for panel mounting with a front-side attachment using a fixing nut. It has a degree of protection rated at IP 40 or IP 67, depending on the variant, ensuring durability in various environmental conditions. The operating temperature range is from -40 °C to 85 °C, allowing for versatility in different applications. The materials used include a thermoset socket with a UL 94V-0 rating and tin-plated copper terminals. The product complies with several standards, including IEC 60127-6 and UL 4248-1, and has received relevant approvals from VDE and UL. The unit weighs 18 g and is packaged in bulk, with 25 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 04F1000 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter
04F1000
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 04F1000
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUL Series; Voltage AC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FUL Series; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0) - 70160274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0)
70160274
Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0) 70160274
Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The suitable for equipment with protection classes I and II according to IEC 60536.

Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
The suitable for equipment with protection classes I and II according to IEC 60536.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 04F1000 70160274
Product Name Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter Hldr, Fuse; 5 x 20 mm, 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0)
Normal Operating Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FPG3 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 4704999 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuseholders - 36-3563-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details