SCHURTER Inc Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter 751.0507

Description
HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter - 78Y4403 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter
78Y4403
Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter 78Y4403
HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

HEAVY DUTY FUSE CLIP, TH, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 78Y4403
Product Name Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe - 70080763 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Fuse Blocks - VF-201H -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
1 Pole Fuse Holder - 1492-FB1M30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers