SCHURTER Inc Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter 31.1673

Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter - 93K7609 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter
93K7609
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter 93K7609
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 93K7609
Product Name Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0629-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3895-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details